EN
  • EN
  • DE

DIX4192IPFBRQ1

Part No DIX4192IPFBRQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO TRANSCEIVER 48TQFP / Audio Audio Transceiver 4 Channel 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Function Audio Transceiver
Applications Automotive Audio, Professional Audio
Number of Channels 4
Interface I2C, SPI
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Specifications Differential Output
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DIX4192
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44730-1,296-44730-2,-296-44730-1-ND,DIX4192IPFBRQ1-ND,296-44730-6,TEXTISDIX4192IPFBRQ1,2156-DIX4192IPFBRQ1,-296-44730-1
Standard Package 1,000
Win Source Part Number 1323022-DIX4192IPFBRQ1
Ultra Librarian 3D Model Ultra Librarian DIX4192IPFBRQ1 CAD Model

Description

Introducing the DIX4192IPFBRQ1 from Texas Instruments

The DIX4192IPFBRQ1 is a highly sophisticated, integrated circuit designed by the renowned Texas Instruments, tailored for the demands of the audio and communication industries. Meticulously engineered to serve as a versatile audio data interface, this product offers a seamless solution for both transmitting and receiving digital audio data.

At the heart of the DIX4192IPFBRQ1 lies a multifunctional audio serial port that is capable of interfacing with numerous audio data formats, making it a highly adaptable component for various audio applications. This includes support for standard formats such as I²S, as well as more specialized formats like TDM (Time Division Multiplexed). The flexibility of the DIX4192IPFBRQ1 ensures that it can be integrated into a diverse range of audio systems, from professional audio equipment to consumer electronics.

One of the key features of the DIX4192IPFBRQ1 is its integrated digital audio interface receiver (DIR) and transmitter (DIT), which are compliant with the AES3, S/PDIF, IEC60958, and EIAJ CP1201 standards. This compliance ensures that the DIX4192IPFBRQ1 can easily communicate with other digital audio equipment and systems, providing a reliable and standardized method for audio data exchange.

The DIX4192IPFBRQ1 also boasts an on-chip voltage-controlled oscillator (VCO), which, in conjunction with an external crystal, provides a precise clock for the DIR and DIT. This precision is critical in maintaining the integrity of the audio signal and ensuring high-quality audio reproduction. Additionally, the device features a user-programmable PLL, allowing for flexible clock generation and synchronization with external devices.

For ease of integration, the DIX4192IPFBRQ1 is housed in a compact 48-pin LQFP (Low-profile Quad Flat Package), which not only conserves space on the printed circuit board but also simplifies the design and manufacturing process. This packaging, along with the product's advanced features, makes the DIX4192IPFBRQ1 an ideal choice for designers looking to create state-of-the-art audio systems with minimal footprint and maximum functionality.

Whether you are developing high-end audio equipment, sophisticated communication systems, or any application that requires robust and flexible audio data handling, the DIX4192IPFBRQ1 from Texas Instruments stands as a premier choice, delivering performance, versatility, and reliability in a single, integrated package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7563 $50.2689
8+ $13.7488 $109.9904
12+ $13.3191 $159.8292
16+ $12.8895 $206.2320
21+ $12.4598 $261.6558
27+ $11.1709 $301.6143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess