EN
  • EN
  • DE

DM505LRBABFR

Part No DM505LRBABFR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DM505LRBABFR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Floating Point
Interface CAN, I2C, SPI, UART
Clock Rate 745MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.50V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 367-BFBGA, FCBGA
Supplier Device Package 367-FCBGA (15x15)
Base Product Number DM505
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Win Source Part Number 1338530-DM505LRBABFR
Ultra Librarian 3D Model Ultra Librarian DM505LRBABFR CAD Model

Description

The DM505LRBABFR is a cutting-edge integrated circuit from the renowned manufacturer Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This high-performance product is built with precision and reliability in mind, ensuring that it meets the stringent requirements of both commercial and industrial applications.

Key Features

  • Advanced Technology: The DM505LRBABFR is fabricated using state-of-the-art semiconductor technology, which provides enhanced functionality and efficiency for complex electronic systems.
  • High Integration: This product integrates multiple features and components into a single chip, reducing the need for additional external components, which simplifies design and saves on space and cost.
  • Power Efficiency: Designed with power-saving features, the DM505LRBABFR is ideal for battery-powered devices or energy-conscious applications, helping to extend operational life and reduce power consumption.
  • Robust Performance: With its robust design, the DM505LRBABFR is capable of operating under challenging conditions, maintaining its performance across a wide temperature range and in the presence of electrical noise.

Applications

The versatility of the DM505LRBABFR makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Infrastructure
  • Industrial Control Units
  • Medical Devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The DM505LRBABFR is backed by rigorous testing and validation processes to ensure it meets industry standards for quality and reliability. Additionally, customers can access extensive technical support and documentation, ensuring a smooth integration of the product into their solutions.

Ordering Information

The DM505LRBABFR is available for order through Texas Instruments' distribution network. For detailed information on pricing, availability, and shipping, customers are encouraged to contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess