EN
  • EN
  • DE

PIC18F26J11-I/SO

Part No PIC18F26J11-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238221-PIC18F26J11-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F26J11
Introduction Date February 12, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F26J11-I/SO CAD Model

Description

Microchip Technology's PIC18F26J11-I/SO Microcontroller

The PIC18F26J11-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model is part of the PIC18F series, which is well-known for its robust architecture and enhanced features that cater to the needs of advanced projects requiring sophisticated control and processing capabilities.

With its 64KB of flash memory, the PIC18F26J11-I/SO offers ample space for complex program code, ensuring that developers can implement intricate algorithms and functionality without concern for code space limitations. The device operates at a maximum speed of 48 MHz, providing a balanced combination of processing power and energy efficiency, making it ideal for battery-operated or power-sensitive applications.

The MCU comes in a 28-pin SOIC package, which is a surface-mountable form factor that allows for a compact design footprint on printed circuit boards (PCBs). This makes the PIC18F26J11-I/SO a suitable choice for space-constrained designs, such as portable devices and miniaturized control systems.

One of the key features of this microcontroller is its rich set of peripherals. It includes multiple channels of 10-bit Analog-to-Digital Converters (ADCs), which are essential for interfacing with various analog sensors and inputs. The device also provides enhanced Capture/Compare/PWM (CCP) modules for sophisticated timing and control operations, as well as Serial Communication interfaces like SPI, I2C, and UART for robust data communication with other devices and peripherals.

Security and data integrity are also focal points in the design of the PIC18F26J11-I/SO. It incorporates features such as Flash Program Memory with self-read/write capability and Extended Watchdog Timer (WDT) to ensure reliable operation even under adverse conditions. Furthermore, the MCU supports nanoWatt Technology, which allows for multiple power management options to minimize power consumption during idle or sleep states, thereby extending the operational life of battery-powered applications.

Overall, the PIC18F26J11-I/SO by Microchip Technology is an exceptional choice for designers and engineers seeking a robust, feature-rich microcontroller that balances performance with power efficiency. Its wide array of built-in functionalities and high memory capacity make it highly adaptable for a multitude of advanced embedded system applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess