EN
  • EN
  • DE

DP83848NRTAR WQFN40

Part No DP83848NRTAR WQFN40
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case WQFN40
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 745423-DP83848NRTAR WQFN40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83848NRTAR WQFN40 CAD Model

Description

The DP83848NRTAR WQFN40 is a robust, feature-rich Physical Layer (PHY) transceiver from the industry-leading semiconductor manufacturer, Texas Instruments (TI). It is designed to meet the rigorous demands of high-speed data communication in a variety of applications, including industrial automation, embedded networking, and automotive systems.

Key Features

  • Interface: The device supports a standard MII (Media Independent Interface) for easy integration with MAC controllers and provides a flexible interface for 10BASE-T and 100BASE-TX Ethernet networks.
  • Performance: With its high-performance 10/100 Mb/s Ethernet physical layer, it is capable of auto-negotiation to optimize link quality and performance.
  • Auto-MDI/MDIX: This eliminates the need for crossover cables and simplifies network installation and troubleshooting.
  • Power Management: The DP83848NRTAR includes advanced power-saving features, such as power-down and energy detect modes, which contribute to reduced power consumption and extended operational life.
  • Robustness: The device is designed to withstand harsh industrial environments, featuring electrostatic discharge (ESD) protection and a wide temperature range.
  • Package: Packaged in a compact 40-pin WQFN (Wettable Flank Quad Flat No-Lead) package, the DP83848NRTAR is suitable for space-constrained applications.

Applications

The DP83848NRTAR WQFN40 is versatile and can be used in a wide array of applications, including but not limited to:

  • Embedded systems
  • Industrial automation and control systems
  • Building management systems
  • Networked communication devices
  • Automotive infotainment and diagnostics

Reliability and Support

As with all Texas Instruments products, the DP83848NRTAR WQFN40 is manufactured to the highest standards of quality and reliability. TI provides comprehensive technical support, including datasheets, application notes, and design resources, to assist developers in integrating this PHY transceiver into their designs with ease.

For designers and engineers looking for a reliable, high-performance networking solution, the DP83848NRTAR WQFN40 from Texas Instruments offers an excellent balance of features, power efficiency, and durability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5344 $53.7040
80+ $1.2590 $100.7200
125+ $1.2197 $152.4625
170+ $1.1803 $200.6510
220+ $1.1410 $251.0200
295+ $1.0230 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess