EN
  • EN
  • DE

DP83848NRTAR

Part No DP83848NRTAR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821870-DP83848NRTAR
Ultra Librarian 3D Model Ultra Librarian DP83848NRTAR CAD Model

Description

Product Overview: Texas Instruments DP83848NRTAR

The Texas Instruments DP83848NRTAR is a robust, high-performance physical layer transceiver designed for precision 10BASE-T, 100BASE-TX, and 100BASE-FX applications. This device is a member of the DP83848 family, known for its reliability and advanced features tailored for easy integration into a wide range of Ethernet-enabled devices.

Key Features

  • Flexible Media Interface: It supports various media types, making it suitable for twisted pair and fiber optic connections.
  • Energy-Efficient: The DP83848NRTAR includes power-saving modes and features like Energy Efficient Ethernet (IEEE 802.3az) to reduce overall power consumption.
  • Robust Performance: With its high noise immunity and low-jitter performance, the transceiver ensures reliable data transmission even in challenging industrial environments.
  • Auto-MDIX Capabilities: This feature allows the use of direct or crossover cable types without the need for manual switching.
  • Comprehensive Status Indicators: Built-in LED indicators provide immediate visual feedback on link status, activity, and speed, aiding in diagnostics and troubleshooting.

Applications

The DP83848NRTAR is ideal for a variety of applications, including:

  • Embedded systems
  • Industrial automation and control systems
  • Building management systems
  • Networking equipment such as switches and routers
  • Networked printers and other peripherals

Advanced Specifications

The device boasts an impressive set of specifications:

  • Integrated 3.3V MAC Interface
  • Auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full)
  • IEEE 802.3u MII Interface for versatile connection to a MAC layer
  • Support for IEEE 802.3u Auto-Negotiation and parallel detection
  • Programmable LED support for link and activity status

With its comprehensive feature set, the Texas Instruments DP83848NRTAR is a top choice for developers and engineers looking to integrate a reliable network interface into their products. It offers a perfect balance between performance, power efficiency, and versatility, making it a valuable component in any Ethernet communication design.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1844 $53.2980
105+ $0.9718 $102.0390
160+ $0.9415 $150.6400
220+ $0.9111 $200.4420
285+ $0.8807 $250.9995
380+ $0.7896 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess