EN
  • EN
  • DE

DRV10963JUDSNR

Part No DRV10963JUDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.1V-5.5V 10SON / DRV10963 5-V, Three-Phase, Sensorless BLDC Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications Fan Motor Driver
Current - Output 500mA
Supply Voltage (V) 2.1V ~ 5.5V
Voltage - Load 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Part Number Series DRV10963
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805632-DRV10963JUDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10963JUDSNR CAD Model

Description

The DRV10963JUDSNR is a power MOSFET technology IC designed for fan motor driver applications.

  • Current Output: 500mA
  • Output Configuration: Half-bridge (3)
  • Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL, crystal
  • Package: 10-SON (3x3)
  • Operating Temperature Range: -40°C to 125°C
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • HTSUS: 8542.39.0001
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 3000
  • Part Number Series: DRV10963

You May Also Be Interested in

Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess