EN
  • EN
  • DE

R1211N002D-TR

Part No R1211N002D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Step-up DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287543-R1211N002D-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1211N002D-TR CAD Model

Description

The R1211N002D-TR is a voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable and regulated voltage output for various electronic circuits. Key features include low dropout voltage, high output voltage accuracy, and low quiescent current, making it suitable for battery-powered devices and other applications where power efficiency is crucial.

Applications

  • Memory Cards: Provides a stable voltage supply to the flash memory and controller.
  • Solid State Drives (SSDs): Regulates the voltage for the NAND flash memory and controller.
  • Power Banks: Ensures a stable output voltage for charging mobile devices.
  • Remote Controls: Provides a regulated voltage for the microcontroller and IR transmitter.
  • Electronic Toys: Supplies stable power to the microcontroller, sensors, and actuators.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, crucial for sensitive components.
  • Low Quiescent Current: Minimizes power consumption during standby or low-load conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents the device from overheating and causing damage.
  • Small Package Size: Allows for integration into compact electronic devices.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Reliable System Operation: Stable voltage regulation ensures consistent performance of the connected circuitry.
  • Protection Against Failures: Overcurrent, short-circuit, and thermal shutdown protection features prevent damage to the regulator and the load.
  • Compact Design: Small package size enables space-saving designs in portable electronics.
  • Improved System Durability: Protection mechanisms enhance the overall robustness of the electronic system.

Additional Details

The R1211N002D-TR has an output voltage of 0.2V. The input voltage range typically spans from 1.6V to 5.5V. It is usually supplied in a small form factor package like DFN or SOT. The operating temperature range generally spans from -40°C to +85°C. External ceramic capacitors are generally recommended for input and output filtering to enhance stability and noise performance. Refer to the datasheet for definitive electrical specifications and application circuit recommendations.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0866 $60.5196
14+ $8.2767 $115.8738
22+ $8.0180 $176.3960
30+ $7.7593 $232.7790
39+ $7.5006 $292.5234
52+ $6.7244 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess