EN
  • EN
  • DE

DRV201AYMBR

Part No DRV201AYMBR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR 2.5V-4.8V 6PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver NMOS, PMOS I²C
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-XFBGA
Family Name DRV201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36439-6, DRV201AYMBR-ND, -296-36439-1, 296-36439-1, -296-36439-1-ND, 296-36439-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869293-DRV201AYMBR
Ultra Librarian 3D Model Ultra Librarian DRV201AYMBR CAD Model

Description

The Texas Instruments DRV201AYMBR is a highly integrated motor driver designed to deliver exceptional performance for a wide range of motor driving applications. This advanced motor driver is ideal for driving brushed DC motors, providing precise control and efficient operation. Its robust design and state-of-the-art technology make it suitable for both industrial and consumer applications.

Key Features

  • High Output Drive Capability: The DRV201AYMBR is capable of delivering high output current, enabling it to drive larger motors with ease.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supplies and ensuring compatibility with diverse systems.
  • Integrated Protection Features: This motor driver includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the driver and the motor.
  • Low Power Consumption: Designed with power efficiency in mind, the DRV201AYMBR minimizes power loss, making it suitable for battery-powered applications.
  • Easy to Use: With a simple control interface, it allows for straightforward integration into existing designs, reducing development time and complexity.

Applications

The DRV201AYMBR is versatile and can be used in a variety of applications, including:

  • Automated industrial machinery
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics
  • Office automation equipment
  • Medical devices and equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DRV201AYMBR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across a wide range of environmental conditions. With Texas Instruments' reputation for excellence, you can trust the DRV201AYMBR to be a dependable component in your motor control solutions.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0815 $52.0375
59+ $1.7079 $100.7661
91+ $1.6546 $150.5686
125+ $1.6012 $200.1500
162+ $1.5478 $250.7436
217+ $1.3877 $301.1309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess