EN
  • EN
  • DE

DRV2605LDGST

Part No DRV2605LDGST
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description NEXT GEN DRV260X LRA/ERM DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC ERM, LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Load 2 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1034107-DRV2605LDGST
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian DRV2605LDGST CAD Model

Description

Texas Instruments DRV2605LDGST Haptic Driver

The DRV2605LDGST is a state-of-the-art haptic driver IC designed by Texas Instruments (TI) to provide a sophisticated and precise tactile feedback experience for a variety of applications. This compact and efficient device is specifically engineered to drive both Eccentric Rotating Mass (ERM) and Linear Resonant Actuator (LRA) type vibration motors, making it an ideal choice for enhancing user interfaces with high-quality haptic feedback.

Featuring TI's proprietary Auto-Resonant Drive for LRA devices, the DRV2605LDGST ensures peak performance by automatically tuning the system to the resonant frequency every time the actuator is powered on. This technology not only optimizes power consumption but also maximizes the haptic effect. Additionally, the device includes an extensive library of over 100 licensed haptic effects, which can be easily accessed through its built-in Audio-to-Vibe mode, converting audio input into tactile feedback.

With its I2C-controlled digital interface, developers can customize the haptic experience by programming sequences, delays, and other parameters without the need for constant host processor interaction. This flexibility makes the DRV2605LDGST a versatile component in designing user experiences for portable electronics, touchscreens, gaming devices, and other handheld or wearable gadgets.

The DRV2605LDGST comes in a tiny 2.00 mm × 2.00 mm 8-pin WSON package, which is particularly advantageous for space-constrained applications. Its advanced features also include a Smart Loop Architecture with back-EMF and overdrive braking, which facilitates quick response times and reliable operation.

Overall, the DRV2605LDGST from Texas Instruments is a powerful tool for product designers looking to differentiate their products with high-quality tactile feedback. Its robust feature set, ease of integration, and support for a wide range of actuators make it a top choice for adding sophisticated haptic capabilities to any project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3092 $52.3680
95+ $1.0742 $102.0490
145+ $1.0406 $150.8870
200+ $1.0071 $201.4200
260+ $0.9735 $253.1100
345+ $0.8728 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess