EN
  • EN
  • DE

DRV5013FAQDBZR

Part No DRV5013FAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital-Latch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 1.3mT Trip, -1.3mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.5V ~ 38V
Current - Supply (Maximum) 3.5mA
Current - Output (Maximum) 30mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807555-DRV5013FAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5013FAQDBZR CAD Model

Description

DRV5013FAQDBZR Hall Effect Sensor by Texas Instruments

The DRV5013FAQDBZR is a digital-latch Hall effect sensor designed for highly accurate position sensing in a wide array of industrial and consumer applications. Manufactured by Texas Instruments, this magnetic sensor is a reliable component for systems that require a robust sensing solution. It is particularly suitable for use in motor control, flow meters, and open/close detection in consumer electronics.

Key Features

  • Magnetic Sensing Technology: The DRV5013FAQDBZR employs a latch-type Hall effect sensing mechanism, which means it retains its output state until a magnet of opposite polarity is detected.
  • High Sensitivity: With its sensitive magnetic detection capabilities, it can accurately sense the presence of magnetic fields, ensuring precise operation.
  • Wide Operating Voltage Range: The sensor operates over a broad supply voltage range from 2.5V to 38V, making it versatile for various power environments.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered applications.
  • Robust Design: The DRV5013FAQDBZR is built to withstand harsh conditions, featuring an operating temperature range from -40°C to 125°C.
  • Compact Package: Housed in a small DBZ package (SOT-23), it occupies minimal space on a circuit board, making it ideal for compact designs.

Applications

  • Industrial automation
  • Motor control systems
  • Flow meters
  • Position and speed sensing
  • Consumer electronics

The DRV5013FAQDBZR is designed with reliability in mind, ensuring stable operation over its lifetime. Its latch feature allows for the detection of magnets that have passed in front of the sensor, making it an excellent choice for applications where position marking is critical. With its wide voltage range and low power consumption, this Hall effect sensor from Texas Instruments is a versatile component that can be integrated into numerous designs requiring precise magnetic sensing capabilities.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2761 $51.0785
445+ $0.2266 $100.8370
685+ $0.2195 $150.3575
945+ $0.2124 $200.7180
1,220+ $0.2053 $250.4660
1,630+ $0.1841 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess