EN
  • EN
  • DE

DRV5032FCDBZR

Part No DRV5032FCDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.8mT Trip, ±0.5mT Release
Test Condition 25°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5032
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845350-DRV5032FCDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5032FCDBZR CAD Model

Description

DRV5032FCDBZR Hall Effect Sensor by Texas Instruments

The DRV5032FCDBZR is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sensor is part of TI's extensive range of magnetic sensors designed for a variety of applications that require reliable and precise detection of magnetic fields.

With its ultra-low-power consumption and high sensitivity, the DRV5032 is optimized for battery-powered and power-sensitive applications. It operates within a supply voltage range of 1.65V to 5.5V, making it versatile for various electronic circuits and systems. This sensor is particularly suitable for industrial and consumer applications such as flow meters, contactless switches, and position detection in portable electronics.

The DRV5032FCDBZR variant comes in a tiny SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into compact designs without compromising performance. The digital-latch feature means that the output of the sensor will latch either high or low, depending on the presence of a magnetic field with the appropriate polarity. This latching behavior ensures stable operation even in environments with fluctuating magnetic fields.

One of the key benefits of the DRV5032FCDBZR is its high magnetic sensitivity, which allows for the detection of weaker magnetic fields compared to other sensors in its class. This high sensitivity, coupled with the built-in hysteresis, improves the sensor's robustness to air gap variations and misalignment in practical applications.

Additionally, the DRV5032FCDBZR is designed with reliability in mind. It features a wide operating temperature range from -40°C to +125°C, making it suitable for harsh environments. The sensor also includes reverse supply protection up to -22V, which safeguards the device against incorrect power connections.

In summary, the DRV5032FCDBZR from Texas Instruments is a high-performance, digital-latch Hall effect sensor with ultra-low-power consumption, high sensitivity, and a compact form factor. Its robust design and ease of integration make it an excellent choice for a wide range of applications requiring precise magnetic field detection.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2034 $50.8500
600+ $0.1669 $100.1400
930+ $0.1617 $150.3810
1,280+ $0.1565 $200.3200
1,655+ $0.1513 $250.4015
2,215+ $0.1356 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,200 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess