EN
  • EN
  • DE

DRV5057A1QDBZT

Part No DRV5057A1QDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT PWM SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type PWM
Sensing Range ±21mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5057
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53030-2,296-53030-1,296-53030-6
Standard Package 250
Win Source Part Number 1123805-DRV5057A1QDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5057A1QDBZT CAD Model

Description

Introducing the DRV5057A1QDBZT from Texas Instruments

The DRV5057A1QDBZT is a high-precision linear Hall effect sensor from the industry-leading semiconductor manufacturer, Texas Instruments. This robust sensor provides an analog output that is directly proportional to the magnetic field strength detected. It's designed to meet the rigorous demands of a wide range of applications, from automotive to industrial systems, offering reliability and performance that professionals trust.

One of the key features of the DRV5057 is its enhanced sensitivity and accuracy. The device operates over a magnetic flux density range of ±7 mT to ±142 mT, offering a high level of precision in magnetic field measurement. This makes it an ideal choice for position sensing in a variety of applications, including but not limited to, motor control systems, linear displacement measurement, and fluid level detection.

The DRV5057A1QDBZT comes in a small, leaded package that is easy to integrate into existing designs. It operates over a wide temperature range of -40°C to 125°C, ensuring consistent performance even in harsh environmental conditions. Additionally, the sensor features a ratiometric output that allows for simple interfacing with microcontrollers and analog-to-digital converters, providing a seamless integration experience for system designers.

One of the benefits of using the DRV5057A1QDBZT is its immunity to external stray magnetic fields, thanks to Texas Instruments' proprietary integrated shield technology. This ensures that the sensor's output remains stable and accurate, even in the presence of other magnetic components or devices. Furthermore, the sensor boasts a low power consumption, making it suitable for battery-powered and energy-efficient applications.

For engineers who require a reliable and precise magnetic field sensing solution, the DRV5057A1QDBZT by Texas Instruments is an excellent choice. Its combination of high sensitivity, ease of use, and robustness in various conditions make it a versatile component for enhancing the performance and reliability of a broad spectrum of products.

Whether you're designing consumer electronics, automotive systems, or sophisticated industrial machinery, the DRV5057A1QDBZT stands out as a component that can deliver the precision and durability needed for your applications.

You May Also Be Interested in

Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $1.4553
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $78.3217
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-5
Lowest to $4.9478
Silicon Labs
SENSOR HALL EFFECT I2C SOT23-5 / Hall Effect Sensor Single Axis SOT-23-5
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X31 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $3.0361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8521 $51.1260
145+ $0.6992 $101.3840
225+ $0.6774 $152.4150
310+ $0.6555 $203.2050
395+ $0.6337 $250.3115
530+ $0.5681 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess