EN
  • EN
  • DE

DRV8320RSRHAR

Part No DRV8320RSRHAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-60V 40QFN / Multiphase Motor Driver Power MOSFET SPI 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number DRV8320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48534-6,DRV8320RSRHAR-ND,296-48534-2,296-48534-1
Standard Package 2,500
Win Source Part Number 980854-DRV8320RSRHAR
Ultra Librarian 3D Model Ultra Librarian DRV8320RSRHAR CAD Model

Description

Introducing the DRV8320RSRHAR Motor Driver from Texas Instruments

The DRV8320RSRHAR is a state-of-the-art motor driver integrated circuit designed by Texas Instruments, specifically engineered to deliver high-quality performance for three-phase motor drive applications. This advanced piece of technology is ideal for those looking to control brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), or AC induction motors with precision and efficiency.

Key Features

  • Advanced Gate Driver: The DRV8320RSRHAR comes equipped with a six-channel gate driver capable of driving N-channel MOSFETs or IGBTs, which can operate motors with currents up to 2.5A. This allows for the smooth and efficient operation of your motor, with the flexibility to handle a broad range of applications.
  • Smart Gate Drive Architecture: With its innovative smart gate drive architecture, this motor driver includes multiple current sense amplifiers, enabling precise control and protection of the power stage. This ensures reliable performance even under strenuous conditions.
  • Configurable Gate Drive Settings: Users can configure the gate drive settings to optimize the performance for their specific application. This includes adjustable drive strength, dead time, and the ability to operate in either 1x PWM, 3x PWM, or independent half-bridge control modes.
  • Robust Protection Features: The DRV8320RSRHAR is designed with integrated protection features such as overcurrent, overtemperature, undervoltage lockout, and fault reporting. These features help to safeguard the motor and the driver from potential damage, ensuring a longer lifespan and consistent operation.
  • Compact and Efficient: Housed in a 40-pin VQFN package, this motor driver is compact and space-efficient, making it perfect for applications where board space is at a premium.

Applications

The versatility of the DRV8320RSRHAR makes it suitable for a wide range of applications, including but not limited to:

  • Power tools and garden equipment
  • Drones and robotics
  • E-bikes and battery-powered scooters
  • Home appliances and HVAC systems
  • Industrial pumps and fans

With its combination of performance, flexibility, and protection, the DRV8320RSRHAR from Texas Instruments is an excellent choice for designers and engineers looking to push the boundaries of motor control technology. Whether you are working on a project that requires precise motor control or building a product that demands reliable and efficient operation, this motor driver is sure to exceed your expectations.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Toshiba Semiconductor and Storage
Lowest to $1.8818
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4285 $51.4275
36+ $2.8132 $101.2752
56+ $2.7253 $152.6168
76+ $2.6373 $200.4348
99+ $2.5494 $252.3906
132+ $2.2857 $301.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess