EN
  • EN
  • DE

DRV8703DQRHBTQ1

Part No DRV8703DQRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-45V 32VQFN / Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Brushed DC
Voltage - Supply 5.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8703
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8703DQRHBTQ1CT,296-DRV8703DQRHBTQ1DKR,296-DRV8703DQRHBTQ1TR,DRV8703DQRHBTQ1-ND,TEXTISDRV8703DQRHBTQ1,2156-DRV8703DQRHBTQ1
Standard Package 250
Win Source Part Number 1160452-DRV8703DQRHBTQ1
Ultra Librarian 3D Model Ultra Librarian DRV8703DQRHBTQ1 CAD Model

Description

Introducing the DRV8703DQRHBTQ1 from Texas Instruments

The DRV8703DQRHBTQ1 is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced IC is specifically engineered to cater to the demanding requirements of the automotive sector, providing an optimal solution for controlling brushed DC motors.

Key Features:

  • High-Performance Motor Control: The DRV8703DQRHBTQ1 is capable of delivering up to 10A peak current, making it suitable for a wide range of motor driving applications.
  • Advanced Protection Features: This IC comes with a suite of protection features including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under harsh automotive conditions.
  • Flexible Power Supply: The device operates over a wide supply voltage range from 4.5V to 45V, accommodating various power requirements for different automotive applications.
  • Configurable Gate Drive: The IC offers configurable gate drive settings, allowing designers to optimize the performance for their specific motor characteristics.
  • Automotive Qualified: As a part of Texas Instruments' Q1 series, the DRV8703DQRHBTQ1 is AEC-Q100 qualified, ensuring high reliability and performance standards suitable for automotive environments.

Applications:

The DRV8703DQRHBTQ1 is versatile enough to be used in a multitude of automotive applications such as powertrain systems, body electronics, and convenience features. It is an excellent choice for driving motors in applications like power seats, power windows, HVAC fan controllers, and pumps.

Design Support:

Texas Instruments provides comprehensive design support for the DRV8703DQRHBTQ1, including detailed datasheets, application notes, and a suite of design tools. Engineers can access the TI E2E™ support forums for collaborative problem-solving and sharing of expertise.

With its robust feature set and automotive-grade reliability, the DRV8703DQRHBTQ1 is the perfect motor driver solution for designers looking to enhance the performance and safety of their automotive applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7618 $52.4742
45+ $2.2661 $101.9745
69+ $2.1953 $151.4757
95+ $2.1245 $201.8275
122+ $2.0537 $250.5514
163+ $1.8412 $300.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess