EN
  • EN
  • DE

DRV8704DCP

Part No DRV8704DCP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 0V-5.3V 38HTSSOP / Motor Driver NMOS PWM, SPI 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface PWM, SPI
Technology NMOS
Applications General Purpose
Voltage - Supply 0V ~ 5.3V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-HTSSOP
Base Product Number DRV8704
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338759-DRV8704DCP
Ultra Librarian 3D Model Ultra Librarian DRV8704DCP CAD Model

Description

Product Overview: Texas Instruments DRV8704DCP

The Texas Instruments DRV8704DCP is a sophisticated motor driver designed to efficiently manage brushed DC motors. This integrated circuit (IC) is part of TI's extensive portfolio of motor control solutions, offering a compact and robust option for various applications that require precise control of motor speed, torque, and direction.

Key Features

  • Flexible Supply Voltage: The DRV8704DCP operates over a wide supply voltage range from 6.5V to 45V, making it versatile for different power environments.
  • High Output Current: It can deliver up to 3.5A of output current (peak) per channel, with two H-Bridge drivers that can be configured in parallel for higher current applications.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of the motor driver.
  • Configurable Control: With multiple control interfaces, including PWM, PHASE/ENABLE, and independent half-bridge control modes, the DRV8704DCP offers flexibility for a wide range of application requirements.
  • Advanced Diagnostics: The IC also provides detailed diagnostic information that can be accessed via an SPI-compatible interface, aiding in system monitoring and fault detection.

Applications

The DRV8704DCP is designed to cater to a variety of applications where precise motor control is essential. It is commonly used in:

  • Office automation machines
  • Factory automation and robotics
  • Battery-powered toys and tools
  • Home appliances
  • Healthcare equipment

Design and Integration

With a thermally efficient HTSSOP (PowerPAD™) package, the DRV8704DCP is easy to integrate into system designs. Its compact footprint and the inclusion of internal FETs reduce the need for external components, saving space and simplifying the design process. The comprehensive datasheet and support documentation provided by Texas Instruments facilitate a smooth design-in process, ensuring that engineers can leverage the DRV8704DCP's capabilities to their fullest.

Overall, the DRV8704DCP from Texas Instruments stands out as a high-performance, feature-rich motor driver solution for engineers looking to enhance their motor control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Trinamic Motion Control GmbH
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Sanken
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,606 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess