EN
  • EN
  • DE

DRV8704DCPR

Part No DRV8704DCPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Technology NMOS
Applications General Purpose
Supply Voltage - Operating 0 V to 5.3 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-HTSSOP
Win Source Part Number 1034153-DRV8704DCPR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian DRV8704DCPR CAD Model

Description

Introducing the DRV8704DCPR Motor Driver from Texas Instruments

The DRV8704DCPR is a sophisticated motor driver integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance product is well-suited for driving brushed DC motors with advanced control features and robust protection mechanisms, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

The DRV8704DCPR supports a supply voltage range of 6.5V to 45V and can deliver up to 1.5A of output current per channel with the capability to handle peak currents up to 3.5A. This makes it flexible enough to drive a variety of small to medium-sized motors. Its built-in microstepping indexer allows for precise motor control, which is crucial for applications requiring exact positioning and smooth motion profiles.

One of the standout features of the DRV8704DCPR is its integrated current sense amplifier, which eliminates the need for external sense resistors and simplifies the circuit design. Additionally, the device includes multiple control interfaces, including a PHASE/ENABLE interface, a PWM interface, and a serial interface for advanced control. This versatility allows designers to choose the optimal control scheme for their specific application.

Protection features are paramount in motor driver ICs, and the DRV8704DCPR excels in this area. It includes overcurrent protection, thermal shutdown, under-voltage lockout, and cross-conduction protection, ensuring reliable operation under adverse conditions. These protective measures not only safeguard the motor driver but also extend the lifespan of the motor itself.

Furthermore, the DRV8704DCPR comes in a compact HTSSOP package, which is space-efficient and ideal for designs where PCB real estate is at a premium. Its thermal performance is enhanced by a PowerPAD™ on the bottom of the package, which provides improved heat dissipation.

In summary, the DRV8704DCPR motor driver from Texas Instruments is a high-quality, feature-rich solution for driving brushed DC motors. With its robust design, versatile control options, and comprehensive protection features, it stands out as a top choice for engineers and designers looking to incorporate reliable motor control into their projects.

You May Also Be Interested in

ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Sanken
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0531 $54.3186
14+ $7.4282 $103.9948
21+ $7.1960 $151.1160
29+ $6.9639 $201.9531
38+ $6.7318 $255.8084
50+ $6.0354 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,288 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess