EN
  • EN
  • DE

STK5C4-340J-E

Part No STK5C4-340J-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description MODULE HYBRID INVERTER 3PHASE / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number STK5C4
Standard Package 16 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 795659-STK5C4-340J-E
Ultra Librarian 3D Model Ultra Librarian STK5C4-340J-E CAD Model

Description

The STK5C4-340J-E is a sophisticated power integrated module developed by ON Semiconductor, a leader in energy-efficient innovations. This module is specifically designed to deliver high-performance solutions for a wide range of power applications, including motor drives, power inverters, and power supply systems.

Key Features

  • High Voltage Rating: With a voltage rating of up to 600V, the STK5C4-340J-E is capable of handling high-power applications that require a robust and reliable power module.
  • High Current Capability: This module can support a continuous current of up to 30A, making it suitable for applications that demand high current for optimal performance.
  • Low Power Loss: The STK5C4-340J-E is designed to minimize power loss, which is crucial for improving efficiency and reducing heat generation in power systems.
  • Integrated Protection Features: It includes built-in overcurrent, overtemperature, and short-circuit protection to ensure the safety and longevity of the module and the system it powers.
  • Isolation: With an integrated isolation feature, the module provides electrical isolation between the control circuitry and power switches, enhancing the safety and reliability of the system.

Applications

The ON Semiconductor STK5C4-340J-E is versatile and can be used in various applications, such as:

  • AC Motor Drives
  • DC Motor Drives
  • Renewable Energy Inverters (Solar, Wind)
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Supplies

Physical Characteristics

The STK5C4-340J-E comes in a SIP (Single Inline Package) form factor, which allows for efficient heat dissipation and easy installation in a wide range of equipment. The module's compact design and integrated features make it a space-saving solution for power systems that require high-density power components.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The STK5C4-340J-E module undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0806 $72.3224
8+ $14.8354 $118.6832
13+ $14.3718 $186.8334
17+ $13.9082 $236.4394
22+ $13.4447 $295.7834
29+ $12.0538 $349.5602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess