EN
  • EN
  • DE

DRV8873HPWPT

Part No DRV8873HPWPT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER DC 5.5V 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Hardware
Technology NMOS
Step Resolution -
Applications Industrial
Current - Output 10A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 38V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8873
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372133-DRV8873HPWPT
Ultra Librarian 3D Model Ultra Librarian DRV8873HPWPT CAD Model

Description

The DRV8873HPWPT from Texas Instruments is a state-of-the-art motor driver designed to deliver high performance and reliability for a wide range of motor control applications. This integrated circuit (IC) is capable of driving a single brushed DC motor or other loads like solenoids and relays. It offers a compact and efficient solution for designs that require precise motor control, with a focus on reducing system complexity and improving overall system robustness.

Key Features:

  • High Output Drive Capability: The DRV8873HPWPT is capable of delivering up to 3.5A of continuous output current, making it suitable for driving medium to high-power motors.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 38V, this motor driver can accommodate a variety of power supplies and battery types, enhancing its versatility across different applications.
  • Integrated Protection Features: This device includes several protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of both the motor driver and the motor itself.
  • Configurable Control Interface: The DRV8873HPWPT can be controlled via a simple PHASE/ENABLE interface, offering flexibility in control schemes and making it easy to integrate into existing designs.
  • Diagnostic Outputs: Diagnostic outputs are provided for real-time monitoring of system status, which is crucial for fault detection and system maintenance.
  • Thermally Enhanced Package: Packaged in a PowerPAD™ HTSSOP, the DRV8873HPWPT is designed to efficiently dissipate heat, which is vital for maintaining performance and reliability in thermally challenging environments.

Applications:

The versatility of the DRV8873HPWPT makes it ideal for a variety of applications, including but not limited to:

  • Industrial automation
  • Home appliances
  • Power tools
  • Automotive accessories
  • Robotics

With its robust design and comprehensive feature set, the DRV8873HPWPT from Texas Instruments is a top choice for designers looking to implement efficient and reliable motor control in their next project.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2120 $50.5440
29+ $3.4560 $100.2240
45+ $3.3480 $150.6600
62+ $3.2400 $200.8800
80+ $3.1320 $250.5600
107+ $2.8080 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess