EN
  • EN
  • DE

DRV8906QPWPRQ1

Part No DRV8906QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description AUTO MULTI-CHANNEL HALF BRIDGER  /  Half Bridge (6) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Half Bridge (6)
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Inductive, Capacitive, Resistive
Technology MOSFET (Metal Oxide)
Rds On (Typ) 750mOhm LS, 750mOhm HS
Current - Output / Channel 6A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump, Slew Rate Controlled
Fault Protection Over Current, Over Voltage, UVLO
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV8906
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8906QPWPRQ1CT,296-DRV8906QPWPRQ1DKR,296-DRV8906QPWPRQ1TR
Standard Package 2,000
Win Source Part Number 971141-DRV8906QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8906QPWPRQ1 CAD Model

Description

The DRV8906QPWPRQ1 from Texas Instruments is a state-of-the-art integrated motor driver specifically designed for automotive applications. It is capable of driving one brushed DC motor or other loads like solenoids. The device is housed in a compact HTSSOP package that is power-optimized for applications requiring efficient space utilization in design.

Key Features:

  • Integrated Smart Gate Drive: The DRV8906QPWPRQ1 features an advanced gate drive technology that reduces system complexity and power dissipation, ensuring reliable operation even under harsh automotive environments.
  • Wide Voltage Range: With an operating voltage range from 4.5V to 38V, this motor driver provides the flexibility needed for a variety of automotive power systems, accommodating a broad spectrum of motors and loads.
  • High-Current Capability: It supports continuous motor drive currents up to 3.5A, making it suitable for high-performance applications that require substantial power delivery.
  • Protection Features: The device includes a suite of protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown, enhancing the safety and reliability of the application.
  • Automotive Qualified: As a Q1 device, the DRV8906QPWPRQ1 meets the stringent quality and reliability standards required in the automotive industry, including AEC-Q100 qualification.

Applications:

The versatility of the DRV8906QPWPRQ1 makes it an ideal choice for a wide range of automotive applications, including but not limited to:

  • Power mirrors
  • Power seats
  • Window lifters
  • Wiper systems
  • Valve controls

Technical Specifications:

Parameter Value Motor Type Brushed DC Operating Voltage (V) 4.5 to 38 Output Current (A) Up to 3.5 Package Type HTSSOP Thermal Protection Yes Automotive Qualified Yes (AEC-Q100)

Overall, the DRV8906QPWPRQ1 provides designers with a robust, efficient, and versatile solution for automotive motor driving applications, ensuring reliable and high-quality performance in the field.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6195 $50.5755
22+ $4.6109 $101.4398
34+ $4.4668 $151.8712
47+ $4.3227 $203.1669
60+ $4.1786 $250.7160
81+ $3.7463 $303.4503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess