EN
  • EN
  • DE

DRV91690PHPR

Part No DRV91690PHPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821923-DRV91690PHPR
Ultra Librarian 3D Model Ultra Librarian DRV91690PHPR CAD Model

Description

Introducing the DRV91690PHPR - A High-Performance Motor Driver from Texas Instruments

The DRV91690PHPR is a cutting-edge motor driver integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced motor driver is specifically engineered to provide efficient, reliable, and precise control of brushless DC (BLDC) motors, which are commonly used in a wide array of applications, ranging from industrial automation to consumer electronics.

Key Features of the DRV91690PHPR

  • Advanced Motor Control: The DRV91690PHPR supports three-phase motor control, which is essential for smooth and efficient operation of BLDC motors. This enables the motor to run quietly, with less vibration, and greater efficiency.
  • High Voltage Operation: With an operating voltage range that accommodates systems up to 60V, this motor driver is versatile enough to handle a variety of demanding applications.
  • Integrated Protection Features: The device includes several protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of both the motor and the driver.
  • Compact and Efficient Design: The DRV91690PHPR comes in a compact HTQFP package, making it an ideal solution for space-constrained applications while still delivering high performance.

Applications

The versatility of the DRV91690PHPR makes it suitable for a range of applications. It's particularly well-suited for:

  • Industrial Drives
  • Robotics
  • Drones
  • Automated Guided Vehicles (AGVs)
  • Power Tools
  • Fans and Pumps

Why Choose the DRV91690PHPR?

Choosing the DRV91690PHPR for your motor control needs means opting for a product that delivers high performance and reliability. Texas Instruments' commitment to quality ensures that this motor driver will meet the rigorous demands of industrial and consumer applications alike. With its advanced features and integrated protections, the DRV91690PHPR stands out as a superior choice for designers looking to optimize their motor control systems.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,534 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess