EN
  • EN
  • DE

DS10BR254TSQ/NOPB

Part No DS10BR254TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1.5Gbps
Delay Time 440ps
Capacitance - Input 1.7pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 113mA
Temperature Range - Operating -40°C to 85°C
Case / Package 40-WQFN (6x6)
Win Source Part Number 1034245-DS10BR254TSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS10BR254TSQ/NOPB CAD Model

Description

The DS10BR254TSQ/NOPB is a high-performance, low-power, single-channel LVDS buffer/repeater designed by Texas Instruments to enhance signal integrity for high-speed data transmission. This integrated circuit is part of Texas Instruments' interface family, specifically catering to LVDS (Low Voltage Differential Signaling) technology, which is widely used in applications requiring high-speed data transfer with minimal noise and power consumption.

With the capability to operate at a wide temperature range, the DS10BR254TSQ/NOPB is an excellent choice for industrial and automotive environments where reliability under harsh conditions is paramount. The device offers a maximum data rate of 4 Gbps, ensuring rapid and efficient data transmission for a variety of high-speed digital applications, including Gigabit Ethernet, Fibre Channel, and Serial ATA.

The repeater function of the DS10BR254TSQ/NOPB is particularly useful in extending the reach of data signals over long PCB traces or cables, while maintaining signal integrity. This feature is vital in complex systems where data must be transmitted without degradation over longer distances or through noisy environments.

One of the key advantages of the DS10BR254TSQ/NOPB is its low power dissipation. This characteristic makes it an energy-efficient solution, contributing to the overall reduction of system power requirements and heat generation. Additionally, the device's small footprint, available in a WQFN-16 package, makes it ideal for space-constrained applications.

The DS10BR254TSQ/NOPB is equipped with fail-safe circuitry that ensures the output is in a high impedance state when the input is undriven, thus preventing unwanted signal oscillations. This feature enhances the safety and robustness of the overall system.

In summary, the DS10BR254TSQ/NOPB from Texas Instruments is a versatile, high-speed LVDS buffer/repeater that combines performance with reliability, making it a top choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $10.5799
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9815 $54.9075
12+ $9.0105 $108.1260
18+ $8.7289 $157.1202
24+ $8.4474 $202.7376
31+ $8.1658 $253.1398
41+ $7.3210 $300.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess