DS125BR401SQ

Part No DS125BR401SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Low-Power 12.5-Gbps 4-Lane Repeater With Input Equalization and Output De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168778-DS125BR401SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited

Description

The DS125BR401SQ by Texas Instruments is a high-performance, low-power, 4-channel repeater designed to manage PCIe Gen1, Gen2, and Gen3 signals. This advanced repeater is ideal for extending the reach of high-speed serial links in computing, storage, and networking applications.

Key Features:

  • High-Speed Performance: Supports data rates up to 12.5 Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Signal Conditioning: Incorporates advanced signal conditioning features such as programmable equalization, output swing, and de-emphasis levels, which enhance signal integrity over long cables and FR4 traces.
  • Low Power Consumption: Optimized for power efficiency, the DS125BR401SQ consumes minimal power, which is critical for high-density and power-sensitive applications.
  • Flexible Integration: Features an I2C programmable interface that allows for easy integration and customization within various system designs.
  • Robust Operation: Engineered to provide reliable performance across a wide range of temperatures and environmental conditions, ensuring system stability.

Applications:

  • Data Center and Enterprise Storage Systems
  • High-Performance Computing Platforms
  • Networking Equipment
  • Server and Workstation Backplanes

The DS125BR401SQ is housed in a compact QFN package, which is conducive to space-constrained applications. Its advanced features and robust design make it an excellent choice for enhancing the performance and reliability of high-speed data channels. With Texas Instruments' commitment to quality, the DS125BR401SQ stands out as a leading solution for complex digital systems requiring efficient and reliable data transfer.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Powerex Inc.
HIGH POWER SWITCHING USE INSULATED TYPE
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $0.3620
SECOS
NPN Epitaxial Silicon Transistor
Need more? Email Us
Texas Instruments
DS90UB913A-Q1/DS90UB914A-Q1 25 to100 MHz 10/12-Bit
Lowest to $4.3480
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
SECOS
Planar Medium Power Transistor
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Lowest to $3.2750
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $8.2412
Texas Instruments
Synchronous Buck NexFET Power Stage
Lowest to $1.4757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $40.7247 $81.4494
3+ $33.4152 $100.2456
5+ $32.3710 $161.8550
7+ $31.3267 $219.2869
9+ $30.2825 $272.5425
12+ $27.1498 $325.7976
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 443 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention