EN
  • EN
  • DE

DS14C232CM/NOPB

Part No DS14C232CM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR DUAL LP EI232 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 080666-DS14C232CM/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian DS14C232CM/NOPB CAD Model

Description

Features and Benefits

  • Lead-Free (NoPb) Packaging: Environmentally friendly and compliant with modern regulations.
  • High-Speed Operation: Capable of handling rapid data transmission rates.
  • Integrated Charge Pump Circuits: Facilitates voltage level conversion without external components.

Applications

  • Consumer Electronics
  • Telecommunication Systems
  • Point of Sale Terminals

The DS14C232CM/NOPB offers all the advantages of low power consumption and high-speed operation with the added benefit of NoPb packaging. It is ideal for consumer electronics where sustainability and performance are paramount considerations.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess