EN
  • EN
  • DE

DS14C232TM/NOPB

Part No DS14C232TM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS14C232
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586142-DS14C232TM/NOPB
Ultra Librarian 3D Model Ultra Librarian DS14C232TM/NOPB CAD Model

Description

Product Overview: DS14C232TM/NOPB

The DS14C232TM/NOPB is a high-quality integrated circuit from Texas Instruments designed for reliable serial communication. This device is part of the family of RS-232 interface ICs that facilitate serial communication between data terminals and data communication equipment.

Key Features

  • Interface Type: The DS14C232TM/NOPB is equipped with an RS-232 interface, which is widely used for serial communication in a variety of applications.
  • Dual Driver/Receiver: This component includes two drivers and two receivers, providing the flexibility to support full-duplex communication.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low supply current, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Supply Voltage Range: The IC can operate over a broad supply voltage range, accommodating different levels of system power supplies.
  • Enhanced ESD Protection: The DS14C232TM/NOPB features built-in Electrostatic Discharge (ESD) protection circuits to safeguard against voltage spikes, ensuring reliability and longevity.
  • Industry-Standard SOP Packaging: Packaged in a Small Outline Package (SOP), it is ideal for space-constrained applications while also being compatible with standard surface-mount technology (SMT) processes.

Applications

The DS14C232TM/NOPB is versatile and can be used in various applications that require reliable RS-232 communication, such as:

  • Point-of-sale (POS) terminals
  • Computerized numerical control (CNC) machines
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DS14C232TM/NOPB is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability. The "NOPB" suffix indicates that the product is lead-free, reflecting TI's dedication to environmental sustainability and compliance with RoHS regulations.

Whether for industrial automation, consumer electronics, or communication infrastructure, the DS14C232TM/NOPB from Texas Instruments stands as a reliable choice for designers and engineers looking for a robust RS-232 interface solution.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess