EN
  • EN
  • DE
  • IT

DS15EA101SQE/NOPB

Part No DS15EA101SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC EQUAL CBL ADAPT 1.5GBPS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Displays
Supply Voltage - Operating 3.135 V to 3.465 V
Case / Package 16-WQFN (4x4)
Mounting Surface Mount
Win Source Part Number 122551-DS15EA101SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian DS15EA101SQE/NOPB CAD Model

Description

Product Description

The DS15EA101SQE/NOPB is an advanced equalizer tailored for optimizing signal performance in high-speed communication channels. Its precision-engineered equalization capabilities make it suitable for challenging environments where signal degradation is a concern.

Applications and Projects

  • Extended cable reach in data centers
  • High-speed networking solutions
  • Industrial communication systems
  • Advanced computing infrastructures

Features and Benefits

  • Advanced equalization for superior signal clarity
  • Efficient power usage
  • Operates in a wide range of temperatures
  • Seamless integration in existing systems

Additional Details

Supporting data rates up to 1.5 Gbps, this equalizer is designed for high-performance applications where maintaining signal integrity is crucial.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5770 $52.8850
12+ $8.6786 $104.1432
18+ $8.4074 $151.3332
25+ $8.1362 $203.4050
32+ $7.8650 $251.6800
43+ $7.0513 $303.2059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,902 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess