EN
  • EN
  • DE

DS26LS31CN

Part No DS26LS31CN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS26LS31C/DS26LS31M Quad High Speed Differential Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169206-DS26LS31CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Power Management, Computers & Computer Peripherals, Automation & Process Control, Industrial, Test & Measurement, Medical, Thermal Management
Ultra Librarian 3D Model Ultra Librarian DS26LS31CN CAD Model

Description

The DS26LS31CN is a robust, high-performance differential line driver designed by Texas Instruments to deliver reliable data transmission over long distances or in electrically noisy environments. This device is particularly well-suited for applications requiring the transmission of high-speed digital signals, such as in industrial control systems, networking equipment, and digital communication systems.

Key Features:

  • High-Speed Operation: The DS26LS31CN is capable of handling data rates up to 20 Mbps, making it ideal for high-speed data communication applications.
  • Quad Differential Line Driver: It features four differential line drivers in a single package, providing efficient use of PCB space and reducing the need for multiple components.
  • Tri-State Outputs: The device includes tri-state outputs, allowing multiple drivers to be connected to a single transmission line for bus-organized systems.
  • Wide Operating Range: The DS26LS31CN operates over a wide range of power supply voltages from 4.75V to 5.25V, accommodating various system requirements.
  • Compatibility: This line driver is compatible with TTL and CMOS logic families, ensuring easy integration into a wide variety of digital systems.

Product Specifications:

Parameter Value
Part Number DS26LS31CN
Package Type DIP-16
Temperature Range 0°C to +70°C
Number of Drivers 4
Power Supply Voltage 4.75V to 5.25V

The DS26LS31CN is designed with reliability in mind, featuring short-circuit protection and thermal shutdown to ensure stability and longevity. Its robust construction makes it suitable for demanding industrial environments where durability and consistent performance are essential.

For engineers and designers looking for a dependable solution for their digital communication needs, the DS26LS31CN from Texas Instruments stands out as a top choice, offering both performance and durability in a single, compact device.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6504 $57.7640
75+ $1.3542 $101.5650
115+ $1.3119 $150.8685
160+ $1.2696 $203.1360
205+ $1.2273 $251.5965
275+ $1.1003 $302.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess