EN
  • EN
  • DE
  • IT

DS26LS31ME-SMD

Part No DS26LS31ME-SMD
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Quad High Speed Differential Line Driver 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 10 Mbps
Height 1.905 mm
Lead Free Contains Lead
Length 8.89 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 80 mA
Number of Drivers 4
Number of Pins 20
Number of Transmitters 4
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Thickness 1.753 mm
Width 8.89 mm
Win Source Part Number 1020804-DS26LS31ME-SMD
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26LS31ME-SMD CAD Model

Description

Product Overview: DS26LS31ME-SMD by Texas Instruments

The DS26LS31ME-SMD is a robust, high-performance quad differential line driver designed by Texas Instruments to deliver reliable digital data transmission over balanced lines. This integrated circuit is specifically engineered for applications that require a high degree of signal integrity and noise immunity, making it an ideal choice for industrial, telecommunications, and data acquisition systems.

Key Features

  • Quadruple Differential Line Driver: The DS26LS31ME-SMD features four line drivers in one package, providing a compact solution for transmitting multiple signals.
  • High-Speed Operation: This device is capable of operating at high speeds, which is essential for modern digital communication systems that require fast data transfer rates.
  • Wide Operating Voltage Range: The DS26LS31ME-SMD can function over a broad range of supply voltages, enhancing its versatility in various applications and system designs.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power dissipation, which is critical for reducing system heat and improving overall energy efficiency.
  • Tri-State Outputs: The inclusion of tri-state outputs allows for the connection of multiple devices on the same bus, facilitating more complex communication networks.
  • Surface-Mount Device (SMD): The SMD packaging allows for a more streamlined and compact PCB design, which is beneficial for space-constrained applications.

Applications

The DS26LS31ME-SMD is widely used in a variety of applications where signal integrity is paramount. Some common applications include:

  • Digital data transmission systems
  • Instrumentation control interfaces
  • Industrial control systems
  • Telecommunication infrastructure
  • Networking equipment

Quality and Reliability

As with all Texas Instruments products, the DS26LS31ME-SMD is manufactured to high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. With Texas Instruments' commitment to excellence, users can expect consistent performance and durability from the DS26LS31ME-SMD.

Summary

In summary, the DS26LS31ME-SMD from Texas Instruments is a versatile and dependable solution for high-speed digital data transmission. Its quad differential line driver functionality, combined with high-speed operation and tri-state outputs, makes it a top choice for engineers and designers looking to enhance the integrity and efficiency of their digital communication systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.0658
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess