EN
  • EN
  • DE

DS32EL0124SQE/NOPB

Part No DS32EL0124SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL W/DDR LVDS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 3.125Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 121401-DS32EL0124SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32EL0124SQE/NOPB CAD Model

Description

Product Overview

The DS32EL0124SQE/NOPB is a high-performance receiver ideal for high-speed data communication applications. Designed with advanced modulation techniques, this component ensures low noise and high fidelity for superior data integrity across networks.

Features and Benefits

  • Supports data rates up to multiple Gbps.
  • Low power consumption, enhancing energy efficiency.
  • High noise immunity for reliable operation in cluttered environments.

Applications

  • High-speed network infrastructure
  • Telecommunication equipment
  • Data center hardware

Additional Details

This component is known for its robust performance and reliability, making it suitable for mission-critical applications where data integrity is crucial.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $22.7760
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8823 $54.4115
12+ $8.9291 $107.1492
18+ $8.6501 $155.7018
24+ $8.3710 $200.9040
31+ $8.0920 $250.8520
42+ $7.2549 $304.7058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess