EN
  • EN
  • DE

DS80PCI102SQ

Part No DS80PCI102SQ
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 723269-DS80PCI102SQ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS80PCI102SQ CAD Model

Description

The DS80PCI102SQ is a state-of-the-art differential repeater designed by Texas Instruments to enhance signal integrity for high-speed interconnects. This component is a vital asset in modern digital systems where maintaining signal quality over long distances and through connectors is crucial for reliable operation.

Operating in the range of 1.5 Gbps to 8.0 Gbps, the DS80PCI102SQ is particularly well-suited for PCI Express (PCIe) applications, but its versatility allows it to be used in other high-speed serial interfaces as well. It supports four differential channels and boasts an equalization feature that compensates for inter-symbol interference (ISI), thereby extending the reach of the motherboard traces and cables.

The device's architecture is designed to optimize signal integrity, featuring programmable transmitter equalization, receiver equalization, and output swing. This ensures compatibility with various physical media by allowing fine-tuning to match specific channel conditions. The DS80PCI102SQ also includes a low-power mode, contributing to energy-efficient system designs.

Integration is a breeze thanks to its small-footprint 40-pin QFN package, which not only saves board space but also simplifies PCB layout. The DS80PCI102SQ is also designed to interface directly with 100 Ω differential impedance environments, further reducing the need for external components.

Additional features include a loss-of-signal (LOS) detection capability, which can be used to indicate when the input signal falls below a certain threshold, and cross-talk is minimized due to the device's excellent channel-to-channel isolation. This makes the DS80PCI102SQ an ideal solution for maintaining signal fidelity in densely populated boards where interference can be a significant challenge.

Whether you're developing enterprise-level storage systems, high-performance computing platforms, or advanced telecommunications equipment, the DS80PCI102SQ from Texas Instruments provides the reliability and performance needed to ensure seamless data transmission in high-speed digital environments.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,101 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess