EN
  • EN
  • DE

DS90C185SQE

Part No DS90C185SQE
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822057-DS90C185SQE
Ultra Librarian 3D Model Ultra Librarian DS90C185SQE CAD Model

Description

The DS90C185SQE is a cutting-edge low power LVDS (Low Voltage Differential Signaling) serializer integrated circuit developed by Texas Instruments. This product is designed to facilitate high-speed data transmission between devices while minimizing the power consumption and electromagnetic interference (EMI) commonly associated with high-speed signals.

Key Features

  • High Data Bandwidth: The DS90C185SQE supports a significant data bandwidth of up to 1.5 Gbps, enabling rapid and efficient data transfer.
  • Low Power Operation: With its advanced design focused on energy efficiency, this serializer operates at low power, making it ideal for battery-powered applications or energy-sensitive systems.
  • Reduced EMI: Utilizing LVDS technology, the DS90C185SQE minimizes EMI, a critical feature for maintaining signal integrity in noise-sensitive environments.
  • Wide Operating Temperature Range: This device is robust and reliable, with an operating temperature range from -40°C to 85°C, suitable for various industrial applications.

Applications

The DS90C185SQE is versatile and can be used in a wide array of applications including, but not limited to:

  • High-resolution video displays and interfaces
  • Automotive infotainment and driver assistance systems
  • Industrial control panels and video surveillance
  • Medical imaging and diagnostic equipment

Technical Specifications

Some of the technical specifications of the DS90C185SQE include:

  • Supply Voltage: 3.3V ±0.3V
  • I/O Supply Voltage: 1.8V to 3.3V
  • Package: 24-WQFN
  • RoHS Compliant

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The DS90C185SQE is no exception, designed to meet the stringent requirements of various industries. It is also backed by Texas Instruments' comprehensive technical support and documentation, ensuring that designers and engineers can integrate this component into their systems with confidence.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1406 $57.1248
18+ $5.8590 $105.4620
27+ $5.6759 $153.2493
37+ $5.4928 $203.2336
48+ $5.3097 $254.8656
64+ $4.7604 $304.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess