EN
  • EN
  • DE

DS90CF383BMT/NOPB

Part No DS90CF383BMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF383
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 449980-DS90CF383BMT/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF383BMT/NOPB CAD Model

Description

Product Overview: Texas Instruments DS90CF383BMT/NOPB

The DS90CF383BMT/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed to efficiently transfer data over high-speed point-to-point serial links. This device is part of the Channel Link family, which is renowned for its ability to simplify the design and implementation of high-speed data communication in a wide range of applications.

Key Features

  • High Data Bandwidth: The DS90CF383BMT/NOPB offers a significant bandwidth of up to 1.8 Gbps, making it suitable for applications that require fast data transfer rates.
  • Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • Reduced Cable and Connector Size: The serializer converts parallel data into serial format, allowing for fewer data lines, which reduces the size and cost of cables and connectors.
  • Embedded Clock: The device embeds the clock within the serial data stream, eliminating the need for a separate clock line and simplifying system design.
  • Hot Plug Capability: Supports hot plugging, which allows devices to be added or removed without turning off the system.
  • Power Management: Features power-down mode and ultra-low power standby operation for enhanced power management.

Applications

The DS90CF383BMT/NOPB is versatile and can be utilized in various applications where high-speed data transmission is crucial. Some common applications include:

  • Flat Panel Display (FPD) interfaces
  • High-resolution video signal transmission
  • Industrial cameras and machine vision systems
  • Medical imaging equipment
  • Automotive infotainment and driver assistance systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CF383BMT/NOPB is no exception. It is available in a compact 48-pin TSSOP package and is specified for operation over the industrial temperature range. With its robust design and advanced features, the DS90CF383BMT/NOPB is an excellent choice for designers looking to improve data transmission efficiency and reliability in their systems.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
PATTI / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4468 $51.7020
31+ $3.2287 $100.0897
49+ $3.1196 $152.8604
69+ $2.9015 $200.2035
90+ $2.7924 $251.3160
112+ $2.6833 $300.5296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess