EN
  • EN
  • DE

DS90CF584MTD/NOPB

Part No DS90CF584MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Voltage - Supply 4.75V ~ 5.25V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF584
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 449985-DS90CF584MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF584MTD/NOPB CAD Model

Description

Product Overview: DS90CF584MTD/NOPB

Manufacturer: Texas Instruments

The DS90CF584MTD/NOPB is a high-performance, low-power, LVDS (Low-Voltage Differential Signaling) 5-35 MHz Receiver integrated circuit, designed by Texas Instruments to meet the rigorous demands of high-speed data communication in industrial, automotive, and consumer electronics applications.

Key Features

  • LVDS Technology: The DS90CF584MTD/NOPB employs LVDS technology, which ensures high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).
  • High Data Bandwidth: This device supports a wide data bandwidth range from 5 MHz to 35 MHz, making it suitable for a variety of applications that require fast data transfer rates.
  • Robust Error Handling: It features a robust error handling mechanism, which includes a lock detect circuit that monitors incoming data for synchronization errors.
  • Power Management: The receiver includes power-down mode and a tri-state output feature, which helps in reducing power consumption when the device is not in active use.
  • Compatibility: This product is designed to be compatible with IEEE 1596.3 SCI-LVDS standard, ensuring interoperability with other compliant devices.

Applications

The DS90CF584MTD/NOPB is versatile and can be utilized in a multitude of applications including:

  • High-resolution video display interfaces
  • High-speed data acquisition and processing systems
  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • Telecommunications and networking equipment
  • Industrial control and automation systems

Quality and Reliability

As with all Texas Instruments products, the DS90CF584MTD/NOPB is manufactured to the highest quality standards. The device is available in a TSSOP (Thin Shrink Small Outline Package) footprint, providing a compact solution for space-constrained applications. Additionally, it is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust feature set, the DS90CF584MTD/NOPB from Texas Instruments represents a reliable and efficient solution for high-speed LVDS data reception across a wide array of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess