EN
  • EN
  • DE

DS90LV027AQMAX/NOPB

Part No DS90LV027AQMAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 600Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS90LV027
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869620-DS90LV027AQMAX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV027AQMAX/NOPB CAD Model

Description

Product Overview: DS90LV027AQMAX/NOPB

The DS90LV027AQMAX/NOPB is a robust line driver component manufactured by Texas Instruments, designed to meet the rigorous demands of high-speed signal transmission in a variety of applications. This device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its high-speed and low-power operation, making it an ideal solution for efficient data transmission.

Key Features

  • Differential Line Driver: The DS90LV027AQMAX/NOPB is a two-channel differential line driver, ensuring reliable data transmission with reduced electromagnetic interference (EMI).
  • High Data Rates: It supports data rates up to 400 Mbps, which is perfect for applications requiring fast data transfer, such as gigabit Ethernet, high-resolution video transmission, and automotive infotainment systems.
  • Low Voltage Operation: Operating from a 3.3V supply voltage, this device is optimized for low power consumption, contributing to energy-efficient system designs.
  • Robust ESD Protection: The DS90LV027AQMAX/NOPB comes with built-in ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Industrial Temperature Range: It is rated for an industrial temperature range of -40°C to +85°C, making it suitable for use in a wide range of operating conditions.
  • Lead-Free and RoHS Compliant: The NOPB (No Pb) designation indicates that the product is lead-free and compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The DS90LV027AQMAX/NOPB is versatile and can be used in a variety of industries and applications, including:

  • Telecommunications
  • Networking Equipment
  • High-Speed Data Acquisition
  • Computer Peripherals
  • Automotive Infotainment Systems

With its combination of high-speed performance, low power operation, and robust protection features, the DS90LV027AQMAX/NOPB from Texas Instruments is a reliable choice for designers looking to enhance the efficiency and integrity of their data transmission systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7563 $52.6890
70+ $1.4410 $100.8700
110+ $1.3960 $153.5600
150+ $1.3510 $202.6500
195+ $1.3059 $254.6505
260+ $1.1709 $304.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess