EN
  • EN
  • DE

AH3390Q-SA-7

Part No AH3390Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AH3390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3390Q-SA-7DITR, AH3390Q-SA-7DIDKR, AH3390Q-SA-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860756-AH3390Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3390Q-SA-7 CAD Model

Description

The AH3390Q-SA-7 is a high-performance, versatile unipolar Hall-effect switch IC from Diodes Incorporated. This precision device is designed to meet the rigorous demands of automotive and industrial applications, offering a reliable solution for position and speed sensing needs.

Key Features

  • Unipolar Hall-Effect Switch: The AH3390Q-SA-7 is sensitive to the presence of a positive magnetic field, making it ideal for a wide range of detection applications.
  • High Sensitivity: Engineered for applications that require a high level of precision, this IC provides consistent and accurate switching points.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 28V, it can accommodate various power supply requirements, enhancing its compatibility with different systems.
  • Robust Temperature Performance: Designed to operate over a wide temperature range, this product maintains reliable performance in extreme conditions, suitable for automotive environments.
  • Automotive Qualification: The AH3390Q-SA-7 is qualified to AEC-Q100 standards, ensuring it meets the stringent reliability requirements for automotive applications.
  • Chopper-Stabilized Design: This feature minimizes the influence of temperature and stress on the magnetic switching points, resulting in enhanced stability over the product's lifespan.
  • Output Protection: It includes protection features such as output short-circuit protection, enhancing its durability and lifespan.
  • Small Package Size: Offered in a compact SOT23 package, the AH3390Q-SA-7 is suitable for space-constrained applications.

Applications

The AH3390Q-SA-7 is an excellent choice for a variety of applications, including:

  • Automotive position and speed sensing
  • Industrial automation and process control
  • Brushless DC motor commutation
  • Contactless switches and encoders
  • Proximity detection

With its robust design, high sensitivity, and wide operational range, the AH3390Q-SA-7 from Diodes Incorporated stands out as a reliable component for critical sensing applications in both automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5887 $58.8700
240+ $0.4832 $115.9680
375+ $0.4680 $175.5000
515+ $0.4529 $233.2435
660+ $0.4379 $289.0140
885+ $0.3925 $347.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess