EN
  • EN
  • DE

DS90LV027MX

Part No DS90LV027MX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 155Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series DS90LV027
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803394-DS90LV027MX
Ultra Librarian 3D Model Ultra Librarian DS90LV027MX CAD Model

Description

Product Overview: Texas Instruments DS90LV027MX Differential Line Driver

The Texas Instruments DS90LV027MX is a robust and high-performance differential line driver designed for applications requiring low-voltage differential signaling (LVDS) transmission over twisted-pair or parallel cables. This device is part of the DS90LV series and is specifically engineered to deliver high-speed data transfer while maintaining signal integrity in challenging environments.

Key Features

  • High Data Rates: The DS90LV027MX supports data rates up to 400 Mbps, making it suitable for high-speed data communication applications.
  • Low-Voltage Operation: Operating from a 3.3V supply, this device is optimized for low-power consumption without sacrificing performance, which is ideal for power-sensitive designs.
  • Low EMI: With its low electromagnetic interference (EMI) design, the DS90LV027MX contributes to reduced noise emissions, which is critical for applications in sensitive electronic environments.
  • Robust Protection: The device features a fail-safe protection mechanism that ensures the receiver output is high if the input is shorted or open, providing additional reliability under fault conditions.
  • Industrial Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring stable performance across various operating conditions.

Applications

The DS90LV027MX is suitable for a wide range of applications, including:

  • High-speed data communications
  • Networking equipment
  • Point-to-point baseband data transmission
  • Computer peripheral interconnects
  • Industrial control and automation

Package and Quality

The DS90LV027MX is offered in a compact 8-pin SOIC package, which allows for efficient use of board space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring reliability and longevity in the field.

Overall, the DS90LV027MX from Texas Instruments stands out as a dependable and efficient solution for high-speed differential data transmission, offering designers a combination of performance, low power consumption, and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2314 $55.4130
100+ $1.0104 $101.0400
155+ $0.9789 $151.7295
215+ $0.9473 $203.6695
275+ $0.9157 $251.8175
370+ $0.8210 $303.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess