EN
  • EN
  • DE

DS90UB902QSQ/NOPB

Part No DS90UB902QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-43MHZ 16B 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS90UB902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40103-2, -DS90UB902QSQ-NDR, 296-40103-1, DS90UB902QSQ/NOPB-ND, -296-40103-1-ND, 296-40103-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869629-DS90UB902QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB902QSQ/NOPB CAD Model

Description

Product Overview: DS90UB902QSQ/NOPB

The DS90UB902QSQ/NOPB is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial data transmission. This integrated circuit is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-speed data over long distances with excellent signal integrity and robustness.

Key Features

  • High-Speed Data Transmission: The DS90UB902QSQ/NOPB supports high-speed data transmission, making it ideal for applications that require fast and reliable communication, such as automotive infotainment systems, driver assistance cameras, and industrial machine vision systems.
  • FPD-Link III Interface: The device utilizes TI’s FPD-Link III interface technology, which allows for the transmission of high-definition video, audio, and control data over a single differential pair, significantly simplifying system design and cabling requirements.
  • Robustness: Engineered for harsh environments, the DS90UB902QSQ/NOPB is designed to withstand the temperature ranges, electromagnetic interference, and vibration typically found in automotive and industrial settings.
  • Low Electromagnetic Emission: The serializer features low electromagnetic emission, which helps in reducing interference with other electronic systems in close proximity, an essential aspect for automotive safety and performance.

Applications

  • Automotive Infotainment and Cluster Displays
  • Driver Assistance Systems (Rear-View Cameras, Surround View Systems)
  • Industrial Machine Vision and Video Surveillance
  • Medical Imaging Equipment

Quality and Reliability

The DS90UB902QSQ/NOPB is designed to meet the stringent quality standards required in automotive and industrial applications. It is AEC-Q100 qualified, ensuring reliability under extreme conditions and is provided in a compact, automotive-friendly 48-pin QFN package.

With its combination of high-speed data capabilities, robustness, and ease of use, the DS90UB902QSQ/NOPB from Texas Instruments is a premier choice for developers looking to integrate advanced data transmission functionality into their automotive or industrial products.

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1441 $55.7205
11+ $9.1439 $100.5829
17+ $8.8582 $150.5894
24+ $8.5724 $205.7376
31+ $8.2867 $256.8877
41+ $7.4294 $304.6054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,238 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess