EN
  • EN
  • DE

DS92001TMA/NOPB

Part No DS92001TMA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER BLVDS 1CH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications BLVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 400Mbps
Number of Channels 1
Delay Time 1.4ns
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 50mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1035099-DS92001TMA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92001TMA/NOPB CAD Model

Description

Product Overview: DS92001TMA/NOPB by Texas Instruments

The DS92001TMA/NOPB is a high-performance integrated circuit designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This component is tailored for applications that require robust data communication and signal conditioning, making it an ideal choice for a wide range of electronic systems.

Key Features

  • High-Speed Interface: The DS92001TMA/NOPB is built to support fast data transfer rates, ensuring efficient communication between devices.
  • Low Power Consumption: This product is engineered to maintain a low power profile, contributing to the overall energy efficiency of the systems it is integrated into.
  • Advanced Signal Conditioning: It includes features that enhance the integrity of the signal, reducing noise and improving performance.
  • Durable Design: Texas Instruments' commitment to quality means that the DS92001TMA/NOPB is designed to withstand the rigors of operation in various environments.
  • Compact Footprint: The device comes in a package that is optimized for space-saving, which is crucial for modern compact electronic designs.

Applications

The DS92001TMA/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control and automation
  • Networking hardware
  • High-speed data interfaces

Product Specifications

The DS92001TMA/NOPB boasts technical specifications that ensure its reliability and effectiveness in a multitude of use cases:

  • Manufacturer: Texas Instruments
  • Part Number: DS92001TMA/NOPB
  • Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Package / Case: Provided in a manageable package for easy integration

Quality and Reliability

Texas Instruments is known for their rigorous testing and quality control processes. The DS92001TMA/NOPB is no exception and is subject to stringent verification procedures to ensure its performance and durability over time.

Whether you are designing a new system or upgrading an existing one, the DS92001TMA/NOPB from Texas Instruments is a reliable and efficient solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2364 $51.7824
38+ $2.6556 $100.9128
59+ $2.5726 $151.7834
81+ $2.4896 $201.6576
104+ $2.4066 $250.2864
140+ $2.1576 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess