EN
  • EN
  • DE

DS92LX1621SQE/NOPB

Part No DS92LX1621SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10 - 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Serializer
Data Rate 800Mbps
Input Type Channel Link III (LVCMOS)
Output Type Channel Link III (CML)
Number of Inputs 16
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1169746-DS92LX1621SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LX1621
Introduction Date June 01, 2010
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LX1621SQE/NOPB CAD Model

Description

Product Overview: DS92LX1621SQE/NOPB

The DS92LX1621SQE/NOPB is a high-performance, 16-bit, point-to-point bus serializer and deserializer (SerDes) from Texas Instruments. This advanced chip is designed to transmit and receive serialized high-speed data over a differential backplane or cable. It is a crucial component in applications requiring high data throughput and signal integrity in a compact form factor.

Key Features

  • High-Speed Data Transmission: The DS92LX1621SQE/NOPB supports data rates up to 2.5 Gbps, enabling rapid data transfer for demanding applications.
  • LVDS Interface: It uses Low Voltage Differential Signaling (LVDS) for the input/output interface, providing robust noise immunity and low-power consumption.
  • Embedded Clock: The device incorporates an embedded clock in the serialized data stream, which eliminates the need for a separate clock line and reduces overall system complexity and cost.
  • Flexibility: It is suitable for a variety of applications, including telecom infrastructure, data acquisition systems, and high-speed data processing.
  • Hot-Plug Capability: The SerDes is designed to handle hot-plugging, making it easier to add or remove components in a system without powering down.
  • Power Management: Power-down and sleep modes are available for power management, making the device efficient for power-sensitive applications.

Applications

The DS92LX1621SQE/NOPB is versatile and can be used in multiple applications, including:

  • High-speed data communication in networking equipment
  • Signal distribution within telecommunications infrastructure
  • Industrial control systems requiring high data integrity
  • Medical imaging and diagnostic equipment
  • Automotive infotainment and driver assistance systems

Quality and Reliability

With Texas Instruments' commitment to quality, the DS92LX1621SQE/NOPB is designed to meet high standards of performance and reliability. The device is available in a surface-mount package, making it suitable for automated assembly processes and compact system designs.

Environmental Compliance

This product is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Overall, the DS92LX1621SQE/NOPB from Texas Instruments is a robust and reliable solution for high-speed data transmission, offering a blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Input Output
Lowest to $22.2053

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8171 $51.6342
5+ $21.1833 $105.9165
8+ $20.5213 $164.1704
11+ $19.8593 $218.4523
14+ $19.1973 $268.7622
18+ $17.2114 $309.8052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess