EN
  • EN
  • DE

DS99R122TVSX

Part No DS99R122TVSX
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822070-DS99R122TVSX
Ultra Librarian 3D Model Ultra Librarian DS99R122TVSX CAD Model

Description

Introducing the DS99R122TVSX from Texas Instruments

The DS99R122TVSX is a state-of-the-art automotive display serializer that is part of Texas Instruments' FPD-Link III family. Designed to meet the rigorous demands of modern automotive infotainment and driver assistance systems, this robust product ensures high-speed and high-resolution video data transmission from a host processor to a downstream display unit.

Key Features

  • High-Speed Data Transmission: The DS99R122TVSX supports high-speed forward channel operation up to 1.5 Gbps per lane, which is ideal for transmitting 24-bit color depth video at 60 frames per second over a single differential link.
  • Integrated HDCP Encryption: It includes High-bandwidth Digital Content Protection (HDCP), allowing secure video data transmission, which is crucial for content protection in multimedia applications.
  • Advanced Diagnostics: The device features built-in test patterns and diagnostic capabilities, enabling system designers to verify link status and monitor system health.
  • EMI Reduction: To combat electromagnetic interference (EMI), the serializer incorporates Spread Spectrum Clocking (SSC) and a reduced swing LVDS interface, which minimizes EMI and enhances system reliability.
  • Automotive Grade: As an AEC-Q100 qualified device, the DS99R122TVSX is designed to withstand the harsh conditions of automotive environments, ensuring reliable performance over a wide temperature range.

Applications

The DS99R122TVSX is versatile and can be used in a variety of automotive applications, including:

  • Navigation and multimedia display systems
  • Advanced driver assistance systems (ADAS)
  • Rear-seat entertainment systems
  • Instrument cluster displays

Easy Integration

With a compact footprint and minimal external component requirements, the DS99R122TVSX is designed for easy integration into automotive systems. Its compatibility with a wide range of microprocessors and display resolutions makes it a flexible solution for designers looking to enhance the in-vehicle experience.

Overall, the DS99R122TVSX from Texas Instruments represents a reliable, high-performance solution for automotive video applications, offering designers the quality, durability, and advanced features necessary to create cutting-edge automotive systems.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.2260 $119.2260
2+ $115.3800 $230.7600
3+ $111.5340 $334.6020
4+ $99.9960 $399.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess