EN
  • EN
  • DE

EKK-LM3S8962

Part No EKK-LM3S8962
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT EVAL ETH/CAN W/TOOL LM3S8962 / LM3S8962 Microcontroller Evaluation Kit 50MHz CPU 64KB RAM 256KB Flash
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Stellaris
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
For Use With/Related Products LM3S8962
Mounting Fixed
Contents Board(s), Cable(s), OLED
Win Source Part Number 779102-EKK-LM3S8962
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name EKK-LM3S8962
Introduction Date February 01, 2010
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EKK-LM3S8962 CAD Model

Description

The EKK-LM3S8962 Evaluation Kit is a compact and versatile development platform introduced by Texas Instruments, designed for evaluating the performance and capabilities of the Stellaris® LM3S8962 ARM® Cortex™-M3-based microcontroller. This evaluation kit is ideal for embedded applications that require a balance between performance and power efficiency.

Key Features:

  • Microcontroller: At the heart of the EKK-LM3S8962 lies the Stellaris® LM3S8962 microcontroller, which boasts a 50 MHz ARM® Cortex™-M3 processor core, providing a robust platform for embedded systems development.
  • Memory: The kit includes 256 KB of flash memory and 64 KB of single-cycle SRAM, allowing for ample space for code development and data storage.
  • Connectivity: Equipped with a range of communication interfaces, the EKK-LM3S8962 supports Ethernet, CAN, USB OTG/Host/Device, and UARTs, enabling a variety of connectivity options for different applications.
  • Display: A QVGA OLED display is integrated into the kit, providing a user interface for display-based applications and for debugging purposes.
  • Expansion: The evaluation board includes an expansion port, allowing users to connect additional hardware or custom-designed circuits to extend the functionality of the kit.

Development Support:

The EKK-LM3S8962 is supported by Texas Instruments' comprehensive suite of development tools. These include the StellarisWare® software, which offers a complete library of software examples, peripheral driver libraries, and real-time operating system components. This support accelerates the development process, making it easier for engineers to bring their products to market.

Applications:

With its rich feature set and extensive development support, the EKK-LM3S8962 is well-suited for a wide range of applications, including industrial control systems, network appliances, medical devices, and point-of-sale terminals. Its ability to interface with various peripherals and sensors makes it an excellent choice for prototyping and testing new ideas and concepts in embedded design.

Package Contents:

The kit includes the EKK-LM3S8962 evaluation board, necessary cables, and comprehensive documentation to get started. Software and additional resources are available for download from the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess