EN
  • EN
  • DE

EKK-LM4F232

Part No EKK-LM4F232
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM4F232 EVAL BRD / LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part LM4F232
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED, Accessories
Base Product Number LM4F
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342335-EKK-LM4F232
Ultra Librarian 3D Model Ultra Librarian EKK-LM4F232 CAD Model

Description

The EKK-LM4F232 is a high-performance evaluation kit designed by Texas Instruments for their Stellaris LM4F232 ARM Cortex-M4F based microcontroller. This evaluation kit is an ideal platform for engineers and hobbyists alike to explore the capabilities of the LM4F232 microcontroller, which is well-suited for a wide range of applications including industrial control, embedded systems, medical devices, and connectivity solutions.

At the heart of the EKK-LM4F232 is the LM4F232H5QD microcontroller, which boasts a 32-bit ARM Cortex-M4 core with a floating-point unit for efficient computation. The microcontroller operates at speeds up to 80 MHz, providing ample processing power for complex tasks. With 256KB of flash memory and 32KB of SRAM, the LM4F232H5QD can handle significant code and data storage requirements.

The evaluation kit comes equipped with a range of peripherals and interfaces to facilitate development, including USB 2.0 OTG/host/device interface, a suite of serial communication interfaces, and an RGB user LED for visual feedback. The board also features a 96x16 blue OLED display and user buttons for input, which are useful for creating interactive projects or for debugging purposes.

Texas Instruments has ensured that developers have access to a comprehensive software ecosystem with the EKK-LM4F232. The kit is supported by the StellarisWare software package, which includes driver libraries, a bootloader, example applications, and the acclaimed Stellaris Graphics Library for advanced graphical user interfaces. Additionally, the evaluation kit is compatible with several integrated development environments (IDEs), including Texas Instruments' own Code Composer Studio and Keil's µVision.

The EKK-LM4F232 evaluation kit is a versatile and powerful tool for anyone looking to harness the power of the LM4F232 microcontroller. With its robust set of features, extensive software support, and ease of use, the EKK-LM4F232 provides an excellent starting point for developing sophisticated embedded systems and bringing innovative projects to life.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess