EN
  • EN
  • DE

W25Q64FWSS

Part No W25Q64FWSS
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843827-W25Q64FWSS
Ultra Librarian 3D Model Ultra Librarian W25Q64FWSS CAD Model

Description

The Winbond W25Q64FWSS is a 64Mb Serial Flash Memory device offering high performance and reliability for a variety of applications. It features a standard Serial Peripheral Interface (SPI) and Quad SPI (QSPI) for efficient communication with microcontrollers. This memory device is designed for use in embedded systems, IoT devices, and consumer electronics, providing ample storage for firmware, configuration data, and user data.

Applications

  • Embedded Systems: Used for storing firmware, configuration settings, and data logging in embedded systems.
  • IoT Devices: Employed in IoT devices for storing sensor data, device configuration, and over-the-air (OTA) updates.
  • Consumer Electronics: Utilized in products like digital cameras, audio players, and set-top boxes for storing firmware and multimedia content.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and configuration files.
  • Wearable Devices: Integrated into wearable devices like smartwatches and fitness trackers for storing application data and user preferences.

Features

  • 64Mb Density: Provides substantial storage capacity for embedded applications.
  • Standard SPI Interface: Compatible with a wide range of microcontrollers.
  • Quad SPI (QSPI): Enables high-speed data transfer, improving system performance.
  • Uniform 4KB Sectors and 64KB Blocks: Allows for flexible memory management and efficient data storage.
  • Low Power Consumption: Conserves energy, making it suitable for battery-powered devices.

Benefits

  • Fast Data Access: Facilitates quick read, write, and erase operations, enhancing system responsiveness.
  • Reliable Data Storage: Ensures data integrity and long-term storage stability.
  • Compact Footprint: Enables integration into small form-factor devices.
  • Simplified Design: Easy to interface with microcontrollers using the SPI interface.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Additional Details

The W25Q64FWSS operates across a broad voltage range and temperature range, making it suitable for diverse operating conditions. It supports various protection features, including software and hardware write protection, to prevent accidental data corruption. The device comes in multiple package options, such as SOIC and WSON, catering to different PCB layout requirements. Winbond provides comprehensive technical documentation, including datasheets and application notes, to assist designers in integrating the W25Q64FWSS into their projects.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8016 $60.1200
180+ $0.6584 $118.5120
275+ $0.6376 $175.3400
375+ $0.6168 $231.3000
485+ $0.5960 $289.0600
650+ $0.5348 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess