EN
  • EN
  • DE

EKS-LM3S8962

Part No EKS-LM3S8962
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S8962 EVAL BRD / LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S8962
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342336-EKS-LM3S8962
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S8962 CAD Model

Description

Product Overview: EKS-LM3S8962 Evaluation Kit

The EKS-LM3S8962 from Texas Instruments is a comprehensive evaluation platform designed for engineers and developers who are looking to explore the capabilities of the Stellaris LM3S8962 microcontroller. This evaluation kit is packed with features that make it an ideal starting point for a wide range of embedded applications.

Key Features

  • Stellaris LM3S8962 Microcontroller: At the heart of the kit is the LM3S8962 MCU, which boasts a 50MHz ARM Cortex-M3 processor, providing a balance of performance and power efficiency.
  • OLED Display: The kit includes a graphics-capable OLED display, which allows developers to create rich user interfaces for their applications.
  • Networking Capabilities: With an integrated Ethernet port, the kit supports networked applications, enabling IoT development and data communication tasks.
  • USB Connectivity: USB Host/Device/OTG connectivity is available, further expanding the communication possibilities of the device.
  • Expansion Options: A range of I/O and peripheral interfaces are provided, including I2C, SPI, and UART, allowing for the addition of sensors, actuators, and other modules.
  • On-board Debugging: The EKS-LM3S8962 comes with an integrated JTAG debugger, simplifying the development process by enabling easy programming and debugging without the need for additional hardware.

Software Support

Texas Instruments provides extensive software support for the EKS-LM3S8962, including the StellarisWare software suite which features peripheral driver libraries and example code to jumpstart development. The kit is also supported by third-party integrated development environments (IDEs), real-time operating systems (RTOS), and middleware solutions.

Applications

The versatility of the EKS-LM3S8962 makes it suitable for a broad range of applications, including industrial control systems, networking, medical devices, and consumer electronics. Its rich set of features and development tools enable rapid prototyping and development, shortening time-to-market for innovative products.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess