EN
  • EN
  • DE

EV2011

Part No EV2011
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR BQ2011 / bq2011 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Power Management, Battery Charger
Utilized IC / Part BQ2011
Supplied Contents Board(s)
Win Source Part Number 770267-EV2011
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name EV2011
Introduction Date December 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EV2011 CAD Model

Description

The EV2011 from Texas Instruments is a cutting-edge product designed to cater to the sophisticated needs of modern electronics. As a hallmark of innovation and reliability, the EV2011 stands out with its exceptional features and robust performance.

Key Features

  • High Efficiency: The EV2011 is engineered for maximum energy efficiency, which makes it an ideal choice for power-sensitive applications.
  • Advanced Technology: Incorporating the latest advancements in electronics, the EV2011 ensures superior functionality and performance.
  • Compact Design: The sleek and compact design of the EV2011 allows for easy integration into a wide range of devices without compromising on space.
  • User-Friendly Interface: Designed with the user in mind, the EV2011 features an intuitive interface that simplifies operation and enhances user experience.
  • Durability: Built to withstand the rigors of everyday use, the EV2011 promises a long lifespan and consistent performance.

Applications

The versatility of the EV2011 makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Communication Devices
  • Power Management Solutions

Technical Specifications

The EV2011 boasts impressive technical specifications that ensure it meets the requirements of the most demanding tasks:

  • Voltage Range: Optimized for efficient operation across a wide voltage range.
  • Current Capacity: Capable of handling significant current loads without performance degradation.
  • Temperature Range: Operates effectively within a broad temperature spectrum.
  • Certifications: Meets industry standards and certifications, ensuring reliability and safety.

Support and Resources

Customers who choose the EV2011 benefit from Texas Instruments' comprehensive support and resources, including detailed datasheets, technical guides, and a dedicated customer service team. With the EV2011, you can expect not only a superior product but also the backing of a trusted industry leader.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess