EN
  • EN
  • DE

GC5325IZND

Part No GC5325IZND
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC WB DGTL TX PROCESSOR 352-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Predistortion Transmit Processor
Frequency 140MHz
Secondary Attributes Integrated CFR and DPD Functions
Case / Package 352-PBGA (27x27)
Win Source Part Number 1040896-GC5325IZND
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian GC5325IZND CAD Model

Description

The GC5325IZND is a state-of-the-art mixed-signal integrated circuit from Texas Instruments, designed for advanced telecommunication systems and signal processing applications. This high-performance product is engineered to meet the rigorous demands of modern communication networks, providing both reliability and efficiency for a wide array of uses.

Key Features

  • High-Speed Operation: The GC5325IZND is built to operate at exceptional speeds, making it suitable for high-frequency signal processing tasks.
  • Advanced Mixed-Signal Integration: This IC combines digital and analog functionalities in one package, optimizing performance and reducing system complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, it minimizes power usage, which is crucial for battery-powered devices and eco-friendly applications.
  • Robust Thermal Management: The chip is designed to maintain operational stability under varying thermal conditions, ensuring consistent performance and longevity.
  • Flexible Interface Options: It supports multiple interface standards, allowing for easy integration with a variety of peripherals and systems.

Applications

The versatility of the GC5325IZND makes it an ideal choice for numerous applications, including but not limited to:

  • Wireless communication infrastructure
  • Base station transceivers
  • Data acquisition systems
  • Complex digital signal processing
  • High-speed data converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the GC5325IZND is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can trust in the reliability and performance of this product for their critical communication needs.

Support and Resources

Comprehensive technical support and a wealth of resources are available for the GC5325IZND. Designers and engineers can access detailed datasheets, application notes, and design tools to facilitate the integration of this IC into their projects, ensuring a smooth development process from concept to deployment.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6090 $92.6090
2+ $89.6216 $179.2432
3+ $86.6342 $259.9026
4+ $77.6720 $310.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess