EN
  • EN
  • DE

HB273

Part No HB273
Manufacturer Texas Instruments
Catalog Common Mode Chokes
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1178762-HB273
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HB273 CAD Model

Description

The Texas Instruments HB273 is a state-of-the-art precision analog microcontroller designed to cater to a wide array of applications requiring high-performance data acquisition and control. This versatile product combines the power of a high-speed microcontroller with an array of analog features, making it an ideal choice for engineers and developers working on advanced control systems, sensor interfaces, and real-time signal processing.

Key Features of HB273:

  • Integrated Analog Functionality: The HB273 comes equipped with a comprehensive set of analog peripherals. These include high-resolution ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PGA (Programmable Gain Amplifiers), which work in tandem to provide excellent signal conditioning and conversion capabilities.
  • Advanced Microcontroller Unit (MCU): At the core of HB273 lies a powerful MCU that delivers robust processing capabilities. It is designed to handle complex algorithms and control tasks efficiently, ensuring smooth operation in demanding applications.
  • Flexible Connectivity Options: With a variety of communication interfaces such as SPI, I2C, UART, and USB, the HB273 ensures seamless integration with other components and systems, offering flexibility in design and implementation.
  • Robust Design: Texas Instruments is known for its commitment to quality, and the HB273 is no exception. It is built to withstand harsh industrial environments, offering reliability and longevity even under challenging conditions.
  • Energy Efficiency: Despite its powerful performance, the HB273 is designed with energy efficiency in mind. It is capable of operating in low-power modes, making it suitable for battery-powered applications.

Applications:

The HB273 is versatile enough to be used in a variety of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment
  • Medical Monitoring Devices
  • Embedded Systems
  • Portable Instrumentation

Whether you're developing a sophisticated industrial control system or a compact consumer device, the Texas Instruments HB273 provides the precision, reliability, and flexibility needed to excel in your application. Its combination of analog and digital features makes it a top choice for engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 1.2x1mm 90Ω@100MHz 100mA DCR 4.5Ω
Lowest to $0.0874
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess