EN
  • EN
  • DE

HD3SS3411IRWAT

Part No HD3SS3411IRWAT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 2:1 8 OHM 14WQFN / PCI Express Switch Mux/Demux 3 Port 1-CH 14-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 8 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm (Maximum)
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 7.5GHz
Crosstalk -35dB @ 4Ghz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 14-WFQFN Exposed Pad
Manufacturer Package 14-WQFN (3.5x3.5)
Win Source Part Number 775788-HD3SS3411IRWAT
Popularity Medium
Supply and Demand Status Balance
Family Name HD3SS3411
Introduction Date January 11, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS3411IRWAT CAD Model

Description

The HD3SS3411IRWAT from Texas Instruments is a high-performance, versatile USB 3.1 Gen 1 switch designed to enable USB 3.1 data and power paths in host devices such as desktops, laptops, tablets, and smartphones. This cutting-edge switch supports SuperSpeed USB 5 Gbps signaling, offering a seamless interface for a variety of USB peripherals.

Key Features:

  • SuperSpeed USB 5 Gbps Support: The HD3SS3411IRWAT is designed to handle the increased bandwidth of USB 3.1 Gen 1, ensuring fast and efficient data transfer between devices.
  • Bi-Directional Data Flow: This switch can route data bidirectionally, providing flexibility in connecting devices and managing data flow.
  • Low Power Consumption: With its low-power design, the HD3SS3411IRWAT minimizes power usage, which is critical for battery-powered devices.
  • High-Durability Design: Texas Instruments has engineered the HD3SS3411IRWAT to withstand the rigors of frequent plugging and unplugging, ensuring a long product lifespan.

Applications:

  • Desktop and Laptop Computers
  • Tablets and Smartphones
  • Docking Stations
  • USB Hubs and Peripherals

The HD3SS3411IRWAT is not just a switch; it is a solution that offers flexibility and performance for a wide range of USB applications. Whether it's for personal use or professional setups, this switch provides the reliability and efficiency expected from Texas Instruments' products.

Technical Specifications:

Parameter Value
Data Rate 5 Gbps
Operating Temperature Range -40°C to 85°C
Power Supply Voltage 3.3V
Package WQFN-24

For designers and engineers looking for a robust and high-speed USB switching solution, the HD3SS3411IRWAT from Texas Instruments stands out as a smart choice. Its compatibility with USB 3.1 Gen 1 technology ensures that it will continue to meet the demands of future devices and applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2024 $54.1080
90+ $1.1263 $101.3670
140+ $1.0883 $152.3620
200+ $1.0122 $202.4400
260+ $0.9741 $253.2660
325+ $0.9361 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,910 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess