EN
  • EN
  • DE

HD3SS3412RUAT

Part No HD3SS3412RUAT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 4 X 2:1 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 4
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 1042881-HD3SS3412RUAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS3412RUAT CAD Model

Description

Introducing the HD3SS3412RUAT by Texas Instruments

The HD3SS3412RUAT is a cutting-edge switch IC designed and manufactured by the esteemed Texas Instruments. This high-performance part is a vital component for applications requiring the switching of high-speed signals with utmost reliability and efficiency. The HD3SS3412RUAT is specifically tailored for systems that necessitate the routing of DisplayPort and PCI Express signals, making it an ideal solution for a broad range of consumer and industrial electronics.

Key Features

  • High-Speed Signal Switching: The HD3SS3412RUAT is capable of handling high-speed differential signals, ensuring minimal signal degradation and optimal performance for DisplayPort and PCI Express applications.
  • Flexibility: This switch IC is designed to be flexible, supporting multiple high-speed data protocols. It can effortlessly switch between two sources or sinks, providing versatility in design and application.
  • Low Power Consumption: Energy efficiency is a hallmark of the HD3SS3412RUAT, which operates with low power consumption, making it suitable for portable and power-sensitive devices.
  • Compact Footprint: Housed in a compact 42-pin QFN package, the HD3SS3412RUAT saves valuable board space, a crucial consideration for modern, space-constrained electronic designs.

Applications

The versatility of the HD3SS3412RUAT allows it to be used in a variety of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors and Display Interfaces
  • High-Definition Multimedia Interfaces (HDMI)
  • Data Centers and Server Farms

Quality and Reliability

As with all Texas Instruments products, the HD3SS3412RUAT is manufactured to the highest quality standards. It is built to deliver consistent performance while withstanding the rigors of everyday use. Clients can trust in the reliability and longevity of this component, secure in the knowledge that their products are powered by one of the leaders in semiconductor innovation.

For designers and engineers looking to integrate high-speed signal switching capabilities into their next project, the HD3SS3412RUAT from Texas Instruments offers the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8761 $52.5660
140+ $0.7189 $100.6460
220+ $0.6964 $153.2080
300+ $0.6740 $202.2000
385+ $0.6515 $250.8275
515+ $0.5841 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,227 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess