EN
  • EN
  • DE

HD50N06

Part No HD50N06
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062909-HD50N06
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD50N06 CAD Model

Description

The HD50N06 from Texas Instruments is a robust and high-performance N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This power MOSFET is engineered to handle high currents and voltages, making it an ideal choice for power supplies, motor drives, and other demanding industrial applications.

Key Features

  • High Current Capability: The HD50N06 can handle continuous drain currents, allowing it to manage high-power applications with ease.
  • Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system in which it is used.
  • High Voltage Tolerance: The device is designed to withstand high voltages, providing reliable performance in situations where voltage spikes may occur.
  • Fast Switching Speed: The HD50N06 features fast switching capabilities, which reduces switching losses and improves performance in high-frequency power conversion systems.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure that it operates reliably even under high temperature conditions.

Applications

  • DC to DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • Renewable Energy Systems
  • Power Management Solutions

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 50A
RDS(on) 8.5 mΩ (typical)
Package TO-220

The HD50N06 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of high efficiency, thermal stability, and robust power handling capabilities make it a superior choice for engineers looking for a dependable MOSFET for their power management needs.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2868 $50.1900
425+ $0.2353 $100.0025
660+ $0.2280 $150.4800
910+ $0.2206 $200.7460
1,175+ $0.2133 $250.6275
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess