EN
  • EN
  • DE

HPC36003V20/NOPB

Part No HPC36003V20/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC / MCU 16-bit HPC CISC 8KB ROM 5V 68-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series HPC
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HPC
Core Size 16-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals PWM, WDT
Number of I/O 52
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 776177-HPC36003V20/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name HPC36003
Introduction Date April 01, 1994
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HPC36003V20/NOPB CAD Model

Description

The HPC36003V20/NOPB is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring accurate voltage regulation and power management. This component is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and innovation.

Key Features

  • High Precision: The HPC36003V20/NOPB offers precise voltage regulation, ensuring stable operation for sensitive electronic systems.
  • Low Noise: Engineered to minimize electrical noise, this product is ideal for applications where noise can impact performance, such as precision instrumentation and audio equipment.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature spectrum, making it suitable for industrial and automotive environments.
  • Robust Design: The HPC36003V20/NOPB is designed to withstand harsh conditions, ensuring long-term reliability and performance.

Applications

With its versatile features, the HPC36003V20/NOPB can be used in a variety of applications, including:

  • Power supply regulation for sensitive electronics
  • Automotive electronics and control systems
  • Industrial automation and process control
  • Telecommunications infrastructure
  • Portable and battery-powered devices

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that meet the most stringent industry standards. The HPC36003V20/NOPB is no exception, as it complies with environmental regulations, including RoHS and REACH, ensuring a reduced environmental footprint. Additionally, it is available in a lead-free package, emphasizing Texas Instruments' dedication to environmental sustainability.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support. This ensures a seamless integration of the HPC36003V20/NOPB into your project, backed by the expertise and support of one of the industry's leading manufacturers.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess